DLA - SMD-5962-89604
MICROCIRCUIT, LINEAR, QUAD 2-INPUT NOR POWER DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 October 1989 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Output voltage 01 UH-432 Quad 2-input NOR power driver 40 V 02 UH-432-1 Quad 2-input NOR power driver 70 V 03 UH-532 Quad 2-input NOR power driver 100 V
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2A (14-lead, .390" × .260" × .115"), flat package
Supply voltage (VCC) - - - - - - - - - - - - - - 7.0 V dc Input voltage (VIN)- - - - - - - - - - - - - - - 5.5 V dc Output off-state voltage (VOFF): Device type 01- - - - - - - - - - - - - - - - 40 V Device type 02- - - - - - - - - - - - - - - - 70 V Device type 03- - - - - - - - - - - - - - - - 100 V Output on-state sink current (ION): One driver - - - - - - - - - - - - - - - - - 500 mA Total package - - - - - - - - - - - - - - - - 1.0 A Power dissapation (PD): Device type 01 - - - - - - - - - - - - - - - 6 W Device type 02 - - - - - - - - - - - - - - - 10 W Device type 03 - - - - - - - - - - - - - - - 15 W Suppression diode on-state current (IF)- - - - - 500 mA Storage temperature- - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - +300°C Junction temperature(TJ)- - - - -- - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case C- - - - - - - - - - - - - - - - - - - - - - - 90°C/W Case D- - - - - - - - - - - - - - - - - - - - - - - 140°C/W
Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Current into any output (on-state) - - - - - - - - - - 250 mA maximum Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - - 2.0 V Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V Maximum collector cutoff current (ICEX) - - - -- - - - 250 mA
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History