FORD - WSK-M4D643-A2

POLYPROPYLENE (PP), HOMOPOLYMER 40% MINERAL FILLED, MELT FLOW RATE 1 - 3.5 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 11 October 2005
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are 40% mineral filled injection molding compounds based on polypropylene homopolymer.

Document History

March 23, 2011
POLYPROPYLENE (PP), HOMOPOLYMER 40% MINERAL FILLED, MELT FLOW RATE 1 - 3.5 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 40% mineral filled injection molding compounds based on polypropylene homopolymer.
WSK-M4D643-A2
October 11, 2005
POLYPROPYLENE (PP), HOMOPOLYMER 40% MINERAL FILLED, MELT FLOW RATE 1 - 3.5 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are 40% mineral filled injection molding compounds based on polypropylene homopolymer.
November 3, 2000
POLYPROPYLENE (PP), HOMOPOLYMER, 40% MINERAL FILLED, MELT FLOW RATE 1 - 3.5
1. SCOPE The materials defined by these specifications are 40 % mineral filled injection molding compounds based on polypropylene homopolymer.
July 3, 1989
POLYPROPYLENE (PP), HOMOPOLYMER, 40% MINERAL FILLED, MELT FLOW RATE 1 - 3.5
1. SCOPE The materials defined by these specifications are 40 % mineral filled injection molding compounds based on polypropylene homopolymer.

References

Advertisement