scope:
This specification covers eight models of special purpose 6 ton, tactical,
2- and 4-wheel van semitrailers, herein referred to as semitrailers. The
semitrailers are used primarily to transport and house repair parts and shop
equipment (electrical or mechanical) over all types of roads and limited
cross-country terrain and under extreme climate conditions.
Semitrailers are of the following models specified in table I.
TABLE I. Classification (see 6.2).
Model Army part number Vehicle type
-------------------------------------------------------------------------------
M146 8736091 Semitrailer, van, shop: 6 ton, 2 wheel
M146C 8736160 Semitrailer, van, shop: 6 ton, 2 wheel
M146F 8736617 Semitrailer, van, shop: 6 ton, 2 wheel
M313 8736316 Semitrailer, van, expansible side: 6 ton,
4 wheel, with air conditioning interface
M447 8736226 Semitrailer, van, shop: folding side,
6 ton, 4 wheel
Beneficial comments (recommendations, additions, deletions) and any
pertinent data which may be of use in improving this document should be
addressed to: U.S. Army Tank-automotive and Armaments Command,
ATTN:AMSTA-TR-E/BLUE, Warren, MI 48397-5000, by using the Standardization
Document Improvement Proposal (DD Form 1426) appearing at the end of this
document, or by letter.
TABLE I. Classification (see 6.2) - Continued.
Model Army part number Vehicle type
-------------------------------------------------------------------------------
M447C 8736383 Semitrailer, van, shop: folding side,
6 ton, 4 wheel, with air conditioning
interface
M447C (Mod.) 8750165 Semitrailer, van, shop: folding side,
6 ton, 4 wheel, with air conditioning
interface
M750 8736759 Semitrailer, van, repair parts storage,
6 ton, 4 wheel
intended Use:
Semitrailers covered by this specification are military unique. The
semitrailer is intended for use as a command post, a field medical station, or
a large portable shop to house maintenance shop... View More
Semitrailers covered by this specification are military unique. The
semitrailer is intended for use as a command post, a field medical station, or
a large portable shop to house maintenance shop sets, tools, or other
supplies for installing, maintaining, and repairing equipment in the field.
With the performance needed to perform in adverse condition, the semitrailer
exceeds the criteria of a commercial type semitrailer, and is therefore
considered military unique.
M447, M447C, and M447C Mod. models of semitrailers are used primarily to
transport and house shop equipment over all types of roads and limited
cross-country terrain, including paved roads, secondary roads, hilly and level
cross-country terrain, Belgian block roads, etc.; and under extreme climatic
conditions in arctic, desert, and tropic environments. Other uses for these
mobile shelters includes maintenance (electrical, mechanical, or electronic)
shops, parts storage and transport, etc. These semitrailers are tactical
vehicles with full spare part and Department of the Army Technical Manual
support.
View Less