IEC 61992-7-2
Railway applications – Fixed installations – DC switchgear – Part 7-2: Measurement, control and protection devices for specific use in d.c. traction systems – Isolating current transducers and other current measuring devices
| Organization: | IEC |
| Publication Date: | 1 February 2006 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
This part of IEC 61992 gives the requirements for isolating current transducers and other current measuring devices used in d.c. railway applications, fixed installations.
This transducer is normally positioned between the sensor in the live switchboard conductor or rail and the secondary device, giving galvanic insulation between the input and the output.
Document History