DLA - SMD-5962-94598

MICROCIRCUIT, HYBRID, LINEAR, PHASE MODULATOR CONTROLLER

inactive
Organization: DLA
Publication Date: 6 August 1998
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF- 38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function 01 MSK 1265B, MSK 1348B Phase modulator controller

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 20 Flat pack, lead formed

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage (±VCC) ................................ ±18 V dc Power dissipation, peak (PD).......................... 1 W Lead temperature (soldering 10 seconds)............... +300°C Storage temperature range ............................ −65°C to +150°C

Supply voltage (±VCC) .............................. ±12 V dc Input signal: VB (high), frequency = 1062 Hz to 2240 Hz ........ +12 V dc VB (low), frequency = 1062 Hz to 2240 Hz ......... −12 V dc VF, frequency = 1062 Hz to 2240 Hz ............... 9.3 Vp-p VR, sine wave, 400 Hz ............................ 12 Vp-p Ambient operating temperature range (TA) ........... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 19, 2020
MICROCIRCUIT, HYBRID, LINEAR, PHASE MODULATOR CONTROLLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 17, 2015
MICROCIRCUIT, HYBRID, LINEAR, PHASE MODULATOR CONTROLLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 17, 2007
MICROCIRCUIT, HYBRID, LINEAR, PHASE MODULATOR CONTROLLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2004
MICROCIRCUIT, HYBRID, LINEAR, PHASE MODULATOR CONTROLLER
A description is not available for this item.
SMD-5962-94598
August 6, 1998
MICROCIRCUIT, HYBRID, LINEAR, PHASE MODULATOR CONTROLLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement