DS/ISO/IEC 13818-9
Information technology - Generic coding of moving pictures and associated audio information - Part 9: Extension for real time interface for systems decoders
| Organization: | DS |
| Publication Date: | 30 September 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 13818 does not change or supersede any of the requirements in ISO/IEC 13818-1. All Transport Strems, whether or not they are delivered in accordance with the RTI shall comply with ISO/IEC 13818-1. In particular, the accuracy requirement in ISO/IEC 13818-1 for PCRs in Transport Streams is not changed by the requirements of this part of ISO/IEC 13818. Compliance with this part of ISO/IEC 13818 is not required for compliance with ISO/IEC 13818-1.
Document History