ASME - ANSI B16.15

Cast Bronze Threaded Fittings Classes 125 and 250

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1985
Status: inactive
Page Count: 37
scope:

This Standard pertains primarily to cast Class 125 and Class 250 bronze threaded pipe fittings. Certain requirements also pertain to wrought or cast plugs, bushings, couplings, and caps. This Standard covers:

(a) pressure-temperature ratings;

(b) size and method of designating openings of reducing pipe fittings;

(c) marking;

(d) minimum requirements for casting quality and materials;

(e) dimensions and tolerances in U.S. customary and metric (SI) units;

(f) threading.

Document History

October 12, 2018
Cast Copper Alloy Threaded Fittings Classes 125 and 250
This Standard covers cast Classes 125 and 250 copper alloy threaded pipe fittings with provisions for substituting wrought copper alloys for plugs, bushings, caps, and couplings in small sizes. This...
December 6, 2013
Cast Copper Alloy Threaded Fittings Classes 125 and 250
This Standard covers cast Classes 125 and 250 copper alloy threaded pipe fittings with provisions for substituting wrought copper alloys for plugs, bushings, caps, and couplings in small sizes. This...
September 15, 2011
Cast Copper Alloy Threaded Fittings Classes 125 and 250
This Standard covers cast Classes 125 and 250 copper alloy threaded pipe fittings with provisions for substituting wrought copper alloys for plugs, bushings, caps, and couplings in small sizes. This...
January 1, 2006
Cast Copper Alloy Threaded Fittings Classes 125 and 250
This Standard covers cast Classes 125 and 250 copper alloy threaded pipe fittings with provisions for substituting wrought copper alloys for plugs, bushings, caps, and couplings in small sizes. This...
ANSI B16.15
January 1, 1985
Cast Bronze Threaded Fittings Classes 125 and 250
This Standard pertains primarily to cast Class 125 and Class 250 bronze threaded pipe fittings. Certain requirements also pertain to wrought or cast plugs, bushings, couplings, and caps. This...
January 1, 1985
Cast Bronze Threaded Fittings Classes 125 and 250
This Standard pertains primarily to cast Class 125 and Class 250 bronze threaded pipe fittings. Certain requirements also pertain to wrought or cast plugs, bushings, couplings, and caps. This...
January 1, 1978
Cast Bronze Threaded Fittings CLASS 125 and 250
This standard pertains primarily to cast Class I25 and 250 bronze threaded pipe fittings. Certain requirements also pertain to wrought or cast plugs, bushings, couplings, and caps. This standard...

References

Advertisement