B140/B140M
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for general and screw machine applications.
Units-The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
*A Summary of Changes section appears at the end of this standard
Document History