ASTM International - ASTM B140/B140M-12
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for general and screw machine applications.
1.2 Units-Values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rods, bars, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 used for screw... View More
Document History