B140/B140M

Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes

inactive
Publication Date: 1 October 2012
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for general and screw machine applications.

Units-The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

*A Summary of Changes section appears at the end of this standard

Document History

October 1, 2022
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
October 1, 2012
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
October 1, 2012
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
B140/B140M
October 1, 2012
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Copper Alloy Nos. C31400, C31600, and C32000 available for...
April 1, 2007
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for screw...
October 10, 2001
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar, and Shapes
This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for screw...
February 10, 1997
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar and Shapes
1. Scope * 1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar and shapes of UNS Alloy Nos. C31400, C31600 and C32000 available for...
February 10, 1997
Standard Specification for Copper-Zinc-Lead (Red Brass or Hardware Bronze) Rod, Bar and Shapes
1. Scope 1.1 This specification establishes the requirements for copper-zinc-lead (leaded red brass or hardware bronze) rod, bar, and shapes of UNS Alloy Nos. C31400, C31600, and C32000 available for...
January 1, 1992
Standard Specification for Copper-Zinc-Lead (Leaded Red Brass or Hardware Bronze) Rod, Bars, and Shapes
A description is not available for this item.
January 1, 1985
STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD (LEADED RED BRASS OR HARDWARE BRONZE) ROD, BARS, AND SHAPES
A description is not available for this item.

References

Advertisement