BSI - BS 3531-23.2

Implants for osteosynthesis Part 23: Bone Plates Section 23.2: Specification for Holes and Slots for Use with Screws of 4mm, 3.5mm and 3mm Nominal Sizes

inactive
Organization: BSI
Publication Date: 30 April 1990
Status: inactive
Page Count: 8
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40

Document History

May 15, 1993
Implants for Osteosynthesis Part 23: Bone Plates Section 23.2: Specification for Holes and Slots for Use with Screws of 4.5 mm, 4.2 mm, 4.0 mm, 3.9 mm, 3.5 mm and 2.9 mm Nominal Sizes
A description is not available for this item.
BS 3531-23.2
April 30, 1990
Implants for osteosynthesis Part 23: Bone Plates Section 23.2: Specification for Holes and Slots for Use with Screws of 4mm, 3.5mm and 3mm Nominal Sizes
A description is not available for this item.

References

Advertisement