BSI - BS 3531-23.2

Implants for Osteosynthesis Part 23: Bone Plates Section 23.2: Specification for Holes and Slots for Use with Screws of 4.5 mm, 4.2 mm, 4.0 mm, 3.9 mm, 3.5 mm and 2.9 mm Nominal Sizes

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 May 1993
Status: active
Page Count: 14
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40

Document History

BS 3531-23.2
May 15, 1993
Implants for Osteosynthesis Part 23: Bone Plates Section 23.2: Specification for Holes and Slots for Use with Screws of 4.5 mm, 4.2 mm, 4.0 mm, 3.9 mm, 3.5 mm and 2.9 mm Nominal Sizes
A description is not available for this item.
April 30, 1990
Implants for osteosynthesis Part 23: Bone Plates Section 23.2: Specification for Holes and Slots for Use with Screws of 4mm, 3.5mm and 3mm Nominal Sizes
A description is not available for this item.

References

Advertisement