BSI - BS 3531-5.4

Implants for Osteosynthesis Part 5: Bone Screws and Auxiliary Equipment Section 5.4: Specification for Screws Having Symmetrical and Asymmetrical Thread and Conical Under-Surfaces

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 May 1993
Status: active
Page Count: 18
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

Dimensions and tolerances for bone screws of nominal sizes 4,5 mm, 4,2 mm, 4,0 mm, 3,9 mm, 3,5 mm and 2,9 mm.

Document History

BS 3531-5.4
May 15, 1993
Implants for Osteosynthesis Part 5: Bone Screws and Auxiliary Equipment Section 5.4: Specification for Screws Having Symmetrical and Asymmetrical Thread and Conical Under-Surfaces
Dimensions and tolerances for bone screws of nominal sizes 4,5 mm, 4,2 mm, 4,0 mm, 3,9 mm, 3,5 mm and 2,9 mm.
May 31, 1990
Implants for osteosynthesis Part 5: Bone Screws and Auxiliary Equipment Section 5.4: Specification for Screws Having Symmetrical Thread and Conical Under-Surfaces
Dimensions, tolerances, materials and mechanical properties for bone screws of nominal sizes 4 mm, 3.5 mm and 3 mm.

References

Advertisement