ISO 8319-1
Orthopaedic Instruments - Drive Connections - Part 1: Keys for Use with Screws with Hexagon Socket Heads
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of IS0 8319 specifies the dimensions, tolerances, mechanical properties and performance requirements of the working end of keys to be used for inserting and removing metal bone screws with hexagon drive sockets, used as surgical implants.
Screw keys with a working end specified in this part of IS0 8319 are suitable for use with screws that conform to IS0 5835.
Document History
ISO 8319-1
January 1, 1996
Orthopaedic Instruments - Drive Connections - Part 1: Keys for Use with Screws with Hexagon Socket Heads
This part of IS0 8319 specifies the dimensions, tolerances, mechanical properties and performance requirements of the working end of keys to be used for inserting and removing metal bone screws with...