BSI - BS 3531-5.4
Implants for osteosynthesis Part 5: Bone Screws and Auxiliary Equipment Section 5.4: Specification for Screws Having Symmetrical Thread and Conical Under-Surfaces
inactive
| Organization: | BSI |
| Publication Date: | 31 May 1990 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
Dimensions, tolerances, materials and mechanical properties for bone screws of nominal sizes 4 mm, 3.5 mm and 3 mm.
Document History
May 15, 1993
Implants for Osteosynthesis Part 5: Bone Screws and Auxiliary Equipment Section 5.4: Specification for Screws Having Symmetrical and Asymmetrical Thread and Conical Under-Surfaces
Dimensions and tolerances for bone screws of nominal sizes 4,5 mm, 4,2 mm, 4,0 mm, 3,9 mm, 3,5 mm and 2,9 mm.
BS 3531-5.4
May 31, 1990
Implants for osteosynthesis Part 5: Bone Screws and Auxiliary Equipment Section 5.4: Specification for Screws Having Symmetrical Thread and Conical Under-Surfaces
Dimensions, tolerances, materials and mechanical properties for bone screws of nominal sizes 4 mm, 3.5 mm and 3 mm.