DLA - SMD-5962-91615 REV A
MICROCIRCUIT, LINEAR, 90 VOLTS, SYNCHRO TO DIGITAL CONVERTER, HYBRID
| Organization: | DLA |
| Publication Date: | 27 August 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K having RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Accuracy 01 HSD1510-369/2 90 V, 60 Hz, 10-bit, S/D converter ± 21 arc minimum
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-H-38584 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (VCC) - - - - - - - - - - - - - - - - - +18 v dc Logic voltage (VL) - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +15 V dc Input current (+15 V dc supply) - - - - - - - - - - - - - - - - 25 mA Signal inputs - - - - - - - - - - - - - - - - - - - - - - - - - 180 V dc rms Reference input - - - - - - - - - - - - - - - - - - - - - - - - 0 V dc rms Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - 30°C/W Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - 8°C/W Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 380 mW 2/ Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C
Positive supply voltage range (VCC) - - - - - - - - - - - - - - +15 V dc ±0.75 V dc Signal input - - - - - - - - - - - - - - - - - - - - - - - - - 90 V dc rms Data bits (B1-B10) drive capability (VL = +5 V dc) - - - - - - 2 standard TTL loads Converter busy (CB) drive capability (VL = +5 V dc) - - - - - - 2 standard TTL loads Frequency range - - - - - - - - - - - - - - - - - - - - - - - - 47 Hz to 1000 Hz Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History