DLA - SMD-5962-96903

MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 September 1996
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 55107A Dual line receiver, TTL compatible

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style D GDFP1-F14 or CDFP2-F14 14 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC+) ..................................... +7 V dc Supply voltage (VCC−) .................................−7 V dc Differential input voltage (VID) 3/ ....................... ±6 V dc Common-mode input voltage (VIC) 4/ ........................ ±5 V dc Strobe input voltage ...................................... +5.5 V dc Storage temperature range (Tstg) .......................... −65°C to +150°C Lead temperature, soldering 1.6mm (1/16 inch)from case for 10 seconds ....................................... +260° C Thermal resistance, junction-to-case (ΘJC) .......... See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) ........ 180°C/W Continuous power dissipation (PD) 5/ ...................... 1000 mW

Supply voltage range, (VCC+) ........................................... +4.5 V dc to +5.5 V dc Supply voltage range, (VCC−) ..................................... −4.5 V dc to −5.5 V dc High-level input voltage between differential inputs (VIDH) ............ +0.025 V dc to +5 V dc Low-level input voltage between differential inputs (VIDL) .............. −5 V dc to −0.025 V dc Common-mode input voltage (VIC) 7/ ..................................... −3 V dc to +3 V dc Input voltage, any differential input to GND 7/ ........................ −5 V dc to +3 V dc High-level input voltage at strobe inputs, (VIH(S)) .................... +2 V dc to +5.5 V dc Low-level input voltage at strobe inputs, (VIL(S)) ..................... 0 V dc to +0.8 V dc Low-level output current, (IOL) ........................................ −16 mA max Operating free-air temperature (TA) .................................... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 22, 2019
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, TTL COMPATIBLE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 24, 2011
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 15, 2004
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 3, 1997
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96903
September 17, 1996
MICROCIRCUIT, LINEAR, DUAL LINE RECEIVER, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement