FORD ESH-M2G251-A

ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 17 January 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol resistant.

Document History

December 8, 2014
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol resistant.
FORD ESH-M2G251-A
January 17, 2003
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol...
April 26, 1984
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT
1. SCOPE: The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol...

References

Advertisement