FORD ESH-M2G251-A
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 8 December 2014 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol resistant.
Document History
FORD ESH-M2G251-A
December 8, 2014
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol resistant.
January 17, 2003
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol...
April 26, 1984
ADHESIVE, EPOXY - ONE PART - ETHYLENE GLYCOL RESISTANT
1. SCOPE: The material defined by this specification is a flowable, heat curing, one part epoxy adhesive that has a high tensile strength over a wide temperature range and is ethylene glycol...