DLA - SMD-5962-90557 REV A
MICROCIRCUIT, DIGITAL, CMOS, DUAL PRECISION MONOSTABLE MULTIVIBRATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 September 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes the device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit
01 14538B Dual, precision, retriggerable/resett
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line
Supply voltage range, device type 01 - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc Supply voltage range, device type 02 - - - - - - - - - - - - - - - - −0.5 V dc to +18 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc DC input current - - - - - - - - - - - - - - - - - - - - - - - - - - ±l0 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - 500 mW dc 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage (VDD), device type 01 - - - - - - - - - - - - - - - - +3.0 V dc to +18 V dc Supply voltage (VDD), device type 02 - - - - - - - - - - - - - - - - +3.0 V dc to +15 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VDD Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VDD Case operating temperature range (TC) - - - - - - - - - - - - - - - −55°C to +125°C Minimum input pulse width, +TR, −TR, or RESET (tw1): TC = +25°C, VDD = 5 V dc, device type 01 - - - - - - - - - - - - 140 ns TC = +25°C, VDD = 5 V dc, device type 02 - - - - - - - - - - - - 170 ns TC = +25°C, VDD = 10 V dc, device type 01 - - - - - - - - - - - - 80 ns TC = +25°C, VDD = 10 V dc, device type 02 - - - - - - - - - - - - 90 ns TC = +25°C, VDD = 15 V dc, device type 01 - - - - - - - - - - - - 60 ns TC = +25°C, VDD = 15 V dc, device type 02 - - - - - - - - - - - - 80 ns Minimum output pulse width, Q or [Q bar] (tw2): Device type 01 CX = 0.005 µF, RX = 10 kΩ TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 64.5 µs TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - 63.0 µs TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - 63.5 µs Device type 02 CX = 0.002 µF, RX = 100 kΩ TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 198 µs TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - 200 µs TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - 202 µs Minimum output pulse width, Q or [Q bar] (tw3): Device type 01 CX = 0.01 µF, RX = 100 kΩ TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 10.5 µs TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - 10.6 µs TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - 10.6 µs Device type 02 CX = 0.01 µF, RX = 100 kΩ TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 9.3 ms TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - 9.4 ms TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - 9.5 ms Minimum output pulse width, Q or [Q bar] (tw4): Device type 01 CX = 10 µF, RX = 100 kΩ TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 1.06 s TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - 1.06 s TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - 1.07 s Device type 02 CX = 10 µF, RX = 100 kΩ TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 0.91 s TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - 0.92 s TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - 0.93 s Minimum retrigger time (trr): Device type 01 and 02 CX = 0.1 µF, RX = 100Ω TC = +25°C, VDD = 5 V dc - - - - - - - - - - - - - - - - - - - 0 ns TC = +25°C, VDD = 10 V dc - - - - - - - - - - - - - - - - - - - 0 ns TC = +25°C, VDD = 15 V dc - - - - - - - - - - - - - - - - - - - 0 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History