DLA - SMD-5962-87786 REV A
MICROCIRCUIT, LINEAR, 6-BIT VIDEO A/D CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 January 1993 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TDC1046 6-bit flash A/D converter
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package
VCC to DGND - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc VEE to AGND - - - - - - - - - - - - - - - - - - - - - +0.5 V dc to −7.0 V dc AGND to DGND- - - - - - - - - - - - - - - - - - - - −0.5 V dc to +0.5 V dc CONV, NMINV, or NLINV to DGND - - - - - - - - - - - - −0.5 V dc to +5.5 V dc VIN, VRT, or VRB to AGND - - - - - - - - - - - - - - +0.5 V dc to VEE Applied output voltage to DGND - - - - - - - - - - - −0.5 V dc to +5.5 V dc 1/ Applied output current, externally forced - - - - - - −1.0 mA to +6.0 mA 2/ 3/ Output short-circuit duration 1.0 s 4/ Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Power dissipation (PD) - - - - - - - - -- - - - - - 1.0 W Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - 66°C/W
Positive supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Negative supply voltage (VEE) - - - - - - - - - - - - - - - −4.9 V dc to −5.5 V dc Analog ground voltage to DGND (VAGND) - - - - - - - - - - - −0.1 V dc to +0.1 V dc CONV pulse width, low (tPWL) - - - - - - - - - - - - - - - 15 ns minimum CONV pulse width, high (tPWH) - - - - - - - - - - - - - - - 17 ns minimum Input voltage, logic low (VIL) - - - - - - - - - - - - - - - 0.8 V dc maximum Input voltage, logic high (VIH) - - - - - - - - - - - - - - 2.0 V dc minimum Output current, logic low (IOL) - - - - - - - - - - - - - - 2.0 mA maximum Output current, logic high (ION) - - - - - - - - - - - - - - −0.4 mA maximum Most positive reference input (VRT) 5/ - - - - - - - - - - −0.1 V dc to 0.1 V dc Most negative reference input (VRB) 5/ - - - - - −0.9 V dc to −1.1 V dc Voltage reference differential (VRT-VRB) - - - - - - - - - 0.8 V dc to 1.2 V dc Input Voltage (VIN) - - - - - - - - - - - - - - - - - - - VRB to VRT Case operating temperature range (TC) - - - - - -- - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History