DS/EN 61347-2-2/A1
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
| Organization: | DS |
| Publication Date: | 4 May 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of EN 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated output voltage £50 V r.m.s. at a frequency deviating from the supply frequency or £50 V unsmoothed d.c. between conductors or between any conductor and earth, associated with tungsten-halogen lamps as specified in EN 60357 and other filament lamps. This first edition of EN 61347-2-2, together with EN 61347-1, cancels and replaces the second edition of EN 61046, published in 1993, and constitutes a minor revision. This standard shall be used in conjunction with EN 61347-1. It was established on the basis of the first edition (2000) of that edition.
Document History