DS/EN 61347-2-2/Corr.
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
| Organization: | DS |
| Publication Date: | 19 August 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and rated output voltage <=50 V r.m.s. at a frequency deviating from the supply frequency or <=50*(2)½ V unsmoothed d.c. between conductors or between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps. Particular requirements for electronic step-down convertors with means of protection against overheating are given in annex C. Particular requirements for stationary independent SELV convertors, which are part of the wiring in installations, are given in annex I. Performance requirements are covered by IEC 61047. Plug-in convertors, being part of the luminaire, are covered as for built-in convertors by the additional requirements of the luminaire standard.
Document History