MODUK - DEF STAN 81-16

Bags, Paper, Waxed, and Bags, Paper, Grease-Resistant

inactive
Organization: MODUK
Publication Date: 1 January 1982
Status: inactive
Page Count: 8
scope:

This Standard relates to bags for use in packaging supplies for the Services. It is a manufacturing specification only and contains no information on the use of the bags in package design; this is included in DO-11 *Design requirments for Service packaging' and DEP STAN 81-41 (HMSO) 'Packaging of Defence Materiel, PART 2: Design'. Available in two types: Type I - Waxed and Type 2 - Grease-resistant.

Document History

June 13, 2008
Bags, Paper, Grease-resistant
This standard specifies requirements for grease-resistant paper bags for use in packaging of supplies for the Services. It is a manufacturing standard only and contains no information on the use of...
March 15, 2002
Bags, Paper, Grease-Resistant
This standard specifies requirements for grease-resistant paper bags for use in packaging of supplies for the Services. It is a manufacturing standard only and contains no information on the use of...
DEF STAN 81-16
January 1, 1982
Bags, Paper, Waxed, and Bags, Paper, Grease-Resistant
This Standard relates to bags for use in packaging supplies for the Services. It is a manufacturing specification only and contains no information on the use of the bags in package design; this is...

References

Advertisement