MODUK - DEF STAN 81-030

Paper Material for Wrapping

active, Most Current
Organization: MODUK
Publication Date: 28 February 2022
Status: active
Page Count: 24
scope:

This Standard specifies requirements for six types of paper wrapping or barrier for military use:

a) Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed)

b) Type 2; Annex A, Tissue paper for use as a primary wrap, (Tissue)

c) Type 3; Annex A, wrapping paper for textiles, (Tex)

d) Type 4; Annex B, Paper, Kraft Union (PKU)

e) Type 5 Annex B, Paper, Creped, Kraft Union, reinforced (PCKUR)

f) Type 6 Annex C, Paper, Kraft, Creped, Wet-Strengthened (WS)

g) Type 7 Annex C, Paper, Kraft, Creped, Anti-Bleed (AB)

The applications and methods of packaging using this material are detailed in Defence Standard 81-041, Part 2 Design

This standard does not cover material for use in Munitions Packaging.

Document History

DEF STAN 81-030
February 28, 2022
Paper Material for Wrapping
This Standard specifies requirements for six types of paper wrapping or barrier for military use: a) Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed) b) Type 2; Annex A,...
March 28, 2017
Paper Material for Wrapping
This Standard specifies requirements for six types of paper wrapping or barrier for military use; Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed), (was Def Stan 81-30...
March 31, 2016
Paper , Wrapping
This Standard specifies requirements for three types of paper wrapping for military use; Type 1; A Waxed paper for use as a primary wrap in packaging (was Def Stan 81-30 Issue 4) Type 2; A Tissue...
November 13, 2014
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
September 8, 2006
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
August 20, 1999
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
October 26, 1981
Paper, Wrapping, Waxed
This Standard relates t o a waxed paper suitable for use as a primary wrap in packaging

References

Advertisement