MODUK - DEF STAN 81-30
Paper, Wrapping, Waxed
inactive
| Organization: | MODUK |
| Publication Date: | 13 November 2014 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively of Defence Standard 81-41, Packaging of Defence Materiel.
This standard does not cover material for use in Munitions Packaging; see Def Stan 81-140.
Document History
February 28, 2022
Paper Material for Wrapping
This Standard specifies requirements for six types of paper wrapping or barrier for military use:
a) Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed)
b) Type 2; Annex A,...
March 28, 2017
Paper Material for Wrapping
This Standard specifies requirements for six types of paper wrapping or barrier for military use;
Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed), (was Def Stan 81-30...
March 31, 2016
Paper , Wrapping
This Standard specifies requirements for three types of paper wrapping for military use;
Type 1; A Waxed paper for use as a primary wrap in packaging (was Def Stan 81-30 Issue 4)
Type 2; A Tissue...
DEF STAN 81-30
November 13, 2014
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
September 8, 2006
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
August 20, 1999
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
October 26, 1981
Paper, Wrapping, Waxed
This Standard relates t o a waxed paper suitable for use as a primary wrap in packaging