MODUK - DEF STAN 81-30

Paper, Wrapping, Waxed

inactive
Organization: MODUK
Publication Date: 8 September 2006
Status: inactive
Page Count: 10
scope:

This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively of Defence Standard 81-41, Packaging of Defence Materiel.

Document History

February 28, 2022
Paper Material for Wrapping
This Standard specifies requirements for six types of paper wrapping or barrier for military use: a) Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed) b) Type 2; Annex A,...
March 28, 2017
Paper Material for Wrapping
This Standard specifies requirements for six types of paper wrapping or barrier for military use; Type 1; Annex A, Waxed paper for use as a primary wrap in packaging, (Waxed), (was Def Stan 81-30...
March 31, 2016
Paper , Wrapping
This Standard specifies requirements for three types of paper wrapping for military use; Type 1; A Waxed paper for use as a primary wrap in packaging (was Def Stan 81-30 Issue 4) Type 2; A Tissue...
November 13, 2014
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
DEF STAN 81-30
September 8, 2006
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
August 20, 1999
Paper, Wrapping, Waxed
This Standard specifies requirements for a waxed paper for use as a primary wrap in packaging. The applications and methods of packaging using this material are detailed in Parts 2 and 5 respectively...
October 26, 1981
Paper, Wrapping, Waxed
This Standard relates t o a waxed paper suitable for use as a primary wrap in packaging

References

Advertisement