DLA - SMD-5962-90658
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 8 UVEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 September 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 57C43C-70 4K × 8-bit UVEPROM 70 ns 02 57C43C-55 4K × 8-bit UVEPROM 55 ns 03 57C43C-45 4K × 8-bit UVEPROM 45 ns 04 57C43C-35 4K × 8-bit UVEPROM 35 ns
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style J GDIP1-T24 or CDIP2-T24 24 Dual-in-line 1/ K GDFP2-F24 or CDFP3-F24 24 Flat pack 1/ L GDIP3-T24 or CDIP4-T24 24 Dual-in-line 1/ 3 CQCC1-N28 28 Square leadless chip carrier 1/
Voltage range on any pin with respect to ground . . . . . −0.6 V dc to +7.0 V dc Vpp range with respect to ground . . . . . . . . . . . . −0.6 V dc to +14.0 V dc Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . 1 W Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ) 2/ . . . . . . . . . . . . . . +150°C Temperature (under bias) range . . . . . . . . . . . . . −55°C to +125°C
Supply voltage range (VCC) . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Ground voltage (GND) . . . . . . . . . . . . . . . . . . 0 V dc Input high voltage (VIH) . . . . . . . . . . . . . . . . 2.0 V dc minimum Input low voltage (VIL) . . . . . . . . . . . . . . . . . 0.8 V dc maximum Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History