GMNA - GM6401M

"Low Permeability Fuel Filler Hoses, Moderate Temperature"

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 2000
Status: inactive
Page Count: 5
scope:

1 Scope

This specification covers three types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less permeable than GM6196M, and has a lower maximum temperature limit than GM6196M, GM6272M, and GM6289M. The maximum temperature limit for this hose is 100 degrees C.

Document History

May 1, 2014
Low Permeability Fuel Filler Hoses, Moderate Temperature
This specification covers three types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less permeable...
GM6401M
December 1, 2000
"Low Permeability Fuel Filler Hoses, Moderate Temperature"
1 Scope This specification covers three types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less...
August 1, 1995
Low Permeability Fuel Filler Hoses, Moderate Temperature
1 SCOPE. This specification covers 3 types of hose 12.7 mm dia and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less permeable...

References

Advertisement