GMNA - GM6401M
Low Permeability Fuel Filler Hoses, Moderate Temperature
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 SCOPE.
This specification covers 3 types of hose 12.7 mm dia and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less permeable than GM6196M. and has a lower maximum temerature limit than GM6196M, GM6272M, and GM6289M. The maximum temperature limit for this hose is 100 degrees C.
Document History
May 1, 2014
Low Permeability Fuel Filler Hoses, Moderate Temperature
This specification covers three types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less permeable...
December 1, 2000
"Low Permeability Fuel Filler Hoses, Moderate Temperature"
1 Scope This specification covers three types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less...
GM6401M
August 1, 1995
Low Permeability Fuel Filler Hoses, Moderate Temperature
1 SCOPE. This specification covers 3 types of hose 12.7 mm dia and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. This hose is less permeable...