DLA - SMD-5962-92331

MICROCIRCUIT, DIGITAL, CMOS, COORDINATE TRANSFORMER, 16X16 BIT, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 18 October 1993
Status: active
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TMC2330V CMOS Coordinate Transformer, 16 × 16 Bit, 55 ns 02 TMC2330V1 CMOS Coordinate Transformer, 16 × 16 Bit, 45 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA5-P120 120 Pin grid array Y CQCC1-G132 132 Gullwing leaded chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for crass M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply Voltage range . . . . . . . . . . . . . . . . −0.5V dc TO 7.0V dc Input Voltage range . . . . . . . . . . . . . . . . −0.5V dc to VDD +0.5 V dc Applied output voltage range 2/ . . . . . . . . . . −0.5V dc to VDD +0.5V dc Forced output current 3/ . . . . . . . . . . . . . . −6.0 mA to 12.0 mA Output short circuit duration 4/ . . . . . . . . . . 1 second Power dissipation, unloaded (PD) . . . . . . . . . . 975 mW Junction temperature (TJ) . . . . . . . . . . . . . . +175°C Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . See MIL-STD-1835

Supply voltage range (VDD) . . . . . . . . . . . . . 4.5V dc to 5.5V dc Input LOW voltage (VIL) . . . . . . . . . . . . . . . −8V dc maximum Input HIGH voltage (VIH) . . . . . . . . . . . . . . 2.0V dc minimum Input LOW current (IOL) . . . . . . . . . . . . . . . 8 mA maximum Input HIGH current (IOH) . . . . . . . . . . . . . . −4mA minimum Cycle time (Tcy) Device type 01 . . . . . . . . . . . . . . . . . 55 ns minimum Device type 02 . . . . . . . . . . . . . . . . 45 ns minimum Clock pulse width, LOW (TPWL) Device type 01 . . . . . . . . . . . . . . . . 11 ns minimum Device type 02 . . . . . . . . . . . . . . . . . 8 ns minimum Clock pulse width, HIGH (TPWH) Device type 01 . . . . . . . . . . . . . . . . . 8 ns minimum Device type 02 . . . . . . . . . . . . . . . . . 6 ns minimum Data Input setup time (tS) Device type 01 . . . . . . . . . . . . . . . . . 13 ns minimum Device type 02 . . . . . . . . . . . . . . . . . 11 ns minimum. Data Input hold time (tH) . . . . . . . . . . . . . . 2 ns minimum Case operating temperature range (TC) . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-92331
October 18, 1993
MICROCIRCUIT, DIGITAL, CMOS, COORDINATE TRANSFORMER, 16X16 BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement