DS/IEC 34-2

Rotating electrical machines - Part 2: Methods for determining losses and efficiency of rotating electrical machinery from tests (excluding machines for traction vehicles)

inactive
Organization: DS
Publication Date: 1 January 1973
Status: inactive
ICS Code (Rotating machinery in general): 29.160.01
scope:

The standard applies to d.c. machines and to a.c. synchronoms and induction machines. The principles can be applied to other types of machines such as rotary converters, a.c. commutator motors and single-phase induction motors for which other methods of determining losses are used.

Document History

January 1, 1975
Rotating electrical machines - Part 2: Methods for determining losses and efficiency of rotating electrical machinery from tests (excluding for traction vehicles) - Measurement of losses by the calorimetric method
The standard describes methods to determine the efficiency of electrical rotating machines either by determination of the total losses on load or by determination of the segregated losses for air and...
DS/IEC 34-2
January 1, 1973
Rotating electrical machines - Part 2: Methods for determining losses and efficiency of rotating electrical machinery from tests (excluding machines for traction vehicles)
The standard applies to d.c. machines and to a.c. synchronoms and induction machines. The principles can be applied to other types of machines such as rotary converters, a.c. commutator motors and...

References

Advertisement