MODUK - TS 641B

Adhesive Film, Phenolformaldehyde/Polyvinyl Formal, Hot Curing, Type X

active, Most Current
Organization: MODUK
Publication Date: 11 December 1967
Status: active
Page Count: 6
scope:

This specification relates to a hot curing unsupported film adhesive supplied with a removable protective polyethylene film interliner.

The designation 'Type X' indicates that the material is suitable for. certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Explosives Research and Development Establishment, Waltham Abbey, Essex.

Document History

TS 641B
December 11, 1967
Adhesive Film, Phenolformaldehyde/Polyvinyl Formal, Hot Curing, Type X
This specification relates to a hot curing unsupported film adhesive supplied with a removable protective polyethylene film interliner. The designation 'Type X' indicates that the material is...

References

Advertisement