DS/ISO 7719
Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
The standard gives specification for prevailing torque type all-metal hexagon nuts with thread diameters from 3 up to and including 36 mm, with product grade A. Property classes 5,8 and 10
Document History
DS/ISO 7719
January 1, 1986
Prevailing torque type all-metal hexagon nuts, style 1 - Property classes 5, 8 and 10
The standard gives specification for prevailing torque type all-metal hexagon nuts with thread diameters from 3 up to and including 36 mm, with product grade A. Property classes 5,8 and 10