CSA - CAN/CSA-ISO/IEC-10118-2
Information Technology - Security Techniques - Hash-Functions - Part 2: Hash-Functions Using an n-Bit Block Cipher Algorithm
| Organization: | CSA |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This part of ISO/IEC 1011 8 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already implemented.
Two types of hash-functions are specified. The first provides hash-codes of length smaller than or equal to n, where n is the block-length of the algorithm used. The second provides hash-codes of length less than or equal to 2n.
Document History