CSA - CAN/CSA-ISO/IEC 10118-2-02

Information Technology - Security Techniques - Hash-Functions - Part 2: Hash-Functions Using an n-Bit Block Cipher

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 29
scope:

This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already implemented.

Four hash-functions are specified. The first provides hash-codes of length smaller than or equal to n, where n is the block-length of the algorithm used. The second provides hash-codes of length less than or equal to 2n; the third provides hash-codes of length equal to 2n; and the fourth provides hash-codes of length 3n. All four of the hashfunctions specified in this part of ISO/IEC 10118 conform to the general model specified in ISO/IEC 10118-1.

Document History

Information technology — Security techniques — Hash-functions — Part 2: Hash-functions using an n-bit block cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
January 1, 2012
Information technology — Security techniques — Hash-functions — Part 2: Hash-functions using an n-bit block cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
January 1, 2012
Information technology - Security techniques - Hash-functions - Part 2: Hash-functions using an n-bit block cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
Information technology — Security techniques — Hash-functions — Part 2: Hash-functions using an n-bit block cipher TECHNICAL CORRIGENDUM 2
A description is not available for this item.
Information Technology - Security Techniques - Hash-Functions - Part 2: Hash-Functions Using an n-Bit Block Cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
CAN/CSA-ISO/IEC 10118-2-02
March 1, 2002
Information Technology - Security Techniques - Hash-Functions - Part 2: Hash-Functions Using an n-Bit Block Cipher
This part of ISO/IEC 10118 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...
April 1, 1996
Information Technology - Security Techniques - Hash-Functions - Part 2: Hash-Functions Using an n-Bit Block Cipher Algorithm
This part of ISO/IEC 1011 8 specifies hash-functions which make use of an n-bit block cipher algorithm. They are therefore suitable for an environment in which such an algorithm is already...

References

Advertisement