ISO 6432

Pneumatic Fluid Power - Single Rod Cylinders - 10 Bar (1 000 kPa) Series - Bores from 8 to 25 mm - Mounting Dimensions

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: inactive
Page Count: 7
ICS Code (Cylinders): 23.100.20

Document History

August 15, 2015
Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10...
ISO 6432
January 1, 1985
Pneumatic Fluid Power - Single Rod Cylinders - 10 Bar (1 000 kPa) Series - Bores from 8 to 25 mm - Mounting Dimensions
A description is not available for this item.

References

Advertisement