ISO 6432
Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10 bar).
NOTE This International Standard allows manufacturers freedom of design in metric cylinders and does not restrict technical development but provides basic guidelines.
Document History
ISO 6432
August 15, 2015
Pneumatic fluid power - Single rod cylinders, 1 000 kPa (10 bar) series, bores from 8 mm to 25 mm - Basic and mounting dimensions
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 1 000 kPa (10...
January 1, 1985
Pneumatic Fluid Power - Single Rod Cylinders - 10 Bar (1 000 kPa) Series - Bores from 8 to 25 mm - Mounting Dimensions
A description is not available for this item.