ISO 21287
Pneumatic fluid power Cylinders Compact cylinders, 1 000 kPa (10 bar) series, bores from 20 mm to 100 mm
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Cylinders): | 23.100.20 |
Document History
February 17, 2022
Pneumatic fluid power — Cylinders — Compact cylinders, 1000 kPa (10 bar) series, bores from 20 mm to 100 mm
This document establishes a metric series of single rod pneumatic compact cylinders with bores of 20 mm to 100 mm for use of at maximum working pressure of 1 000 kPa (10 bar) with and without...
ISO 21287
July 1, 2004
Pneumatic fluid power Cylinders Compact cylinders, 1 000 kPa (10 bar) series, bores from 20 mm to 100 mm
A description is not available for this item.