ISO 15524

Pneumatic fluid power — Cylinders — Single-rod short-stroke cylinders, 1 000 kPa (10 bar) series, bores from 20 mm to 100 mm

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2011
Status: active
Page Count: 12
ICS Code (Control components): 23.100.50
scope:

This International Standard establishes a metric series of single-rod pneumatic short‑stroke cylinders with bores from 20 mm to 100 mm (inclusive) for use at maximum working pressure of 1 000 kPa [10 bar 1)] with and without magnetic function. They are not equipped with adjustable cushioning, so their application is restricted to those systems where adjustable cushioning is not required.

Document History

ISO 15524
November 1, 2011
Pneumatic fluid power — Cylinders — Single-rod short-stroke cylinders, 1 000 kPa (10 bar) series, bores from 20 mm to 100 mm
This International Standard establishes a metric series of single-rod pneumatic short‑stroke cylinders with bores from 20 mm to 100 mm (inclusive) for use at maximum working pressure of 1 000 kPa [10...

References

Advertisement