ISO 15552
Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This document establishes a metric series of basic, mounting and accessories dimensions as required for interchangeability of single or double rod pneumatic cylinders with or without provision for magnetic sensors for a maximum rated pressure of 1000 kPa (10 bar).
It applies to pneumatic cylinders with detachable mountings.
Document History
ISO 15552
April 1, 2018
Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions
This document establishes a metric series of basic, mounting and accessories dimensions as required for interchangeability of single or double rod pneumatic cylinders with or without provision for...
February 1, 2004
Pneumatic fluid power Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm Basic, mounting and accessories dimensions
This International Standard established a metric series of basic, mounting and accessories dimensions as required for interchangeability of single- or double-rod pneumatic cylinders, with or without...