ISO 15552
Pneumatic fluid power Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm Basic, mounting and accessories dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard established a metric series of basic, mounting and accessories dimensions as required for interchangeability of single- or double-rod pneumatic cylinders, with or without provision for magnetic sensors for a maximum rated pressure of 1 000 kPa (10 bar).
It is applicable to pneumatic cylinders with detachable mountings.
Document History
April 1, 2018
Pneumatic fluid power - Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm - Basic, mounting and accessories dimensions
This document establishes a metric series of basic, mounting and accessories dimensions as required for interchangeability of single or double rod pneumatic cylinders with or without provision for...
ISO 15552
February 1, 2004
Pneumatic fluid power Cylinders with detachable mountings, 1 000 kPa (10 bar) series, bores from 32 mm to 320 mm Basic, mounting and accessories dimensions
This International Standard established a metric series of basic, mounting and accessories dimensions as required for interchangeability of single- or double-rod pneumatic cylinders, with or without...