FORD ESF-M7C33-A
OIL, PRESERVATIVE LUBRICATING (SAE 5W)
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 June 1978 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements of Military Specification MIL-L-21260 and is equivalent in viscosity to SAE 5W.
Document History
April 5, 2012
OIL, PRESERVATIVE LUBRICATING (SAE 5W) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements of...
March 25, 2004
OIL, PRESERVATIVE LUBRICATING (SAE 5W) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements...
FORD ESF-M7C33-A
June 12, 1978
OIL, PRESERVATIVE LUBRICATING (SAE 5W)
1. SCOPE The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements...