FORD ESF-M7C33-A

OIL, PRESERVATIVE LUBRICATING (SAE 5W) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 March 2004
Status: inactive
Page Count: 1
scope:

1. SCOPE

The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements of Military Specification MIL-L-21260 and is equivalent in viscosity to SAE 5W.

Document History

April 5, 2012
OIL, PRESERVATIVE LUBRICATING (SAE 5W) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements of...
FORD ESF-M7C33-A
March 25, 2004
OIL, PRESERVATIVE LUBRICATING (SAE 5W) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements...
June 12, 1978
OIL, PRESERVATIVE LUBRICATING (SAE 5W)
1. SCOPE The material defined by this specification is a preservative engine oil consisting of a blend of highly refined, mineral, lubricating oil with suitable additives that meets the requirements...

References

Advertisement