IEC 60245-7

Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 7: Heat Resistant Ethylene-Vinyl Acetate Rubber Insulated Cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 1994
Status: active
Page Count: 22
ICS Code (Cables): 29.060.20

Document History

May 1, 1997
Amendment 1 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 7: Heat Resistant Ethylene-Vinyl Acetate Rubber Insulated Cables
This part of IEC 245 details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V. Each cable should comply with the...
IEC 60245-7
July 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 7: Heat Resistant Ethylene-Vinyl Acetate Rubber Insulated Cables
A description is not available for this item.

References

Advertisement