IEC 60245-7
Amendment 1 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 7: Heat Resistant Ethylene-Vinyl Acetate Rubber Insulated Cables
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 May 1997 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 245 details the particular specifications for ethylene-vinylacerat
Each cable should comply with the appropriate requirements given in IEC 245-1 and the particular requirements of this part.
Document History
IEC 60245-7
May 1, 1997
Amendment 1 Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 7: Heat Resistant Ethylene-Vinyl Acetate Rubber Insulated Cables
This part of IEC 245 details the particular specifications for ethylene-vinylacerate rubber insulated cables of rated voltages up to and including 450/750 V.
Each cable should comply with the...
July 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 7: Heat Resistant Ethylene-Vinyl Acetate Rubber Insulated Cables
A description is not available for this item.