DS/EN 60721-3-4

Classification of environmental conditions – Part 3: Classification of groups of environmental parameters and their severities – Section 4: Stationary use at non-weatherprotected locations

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 1997
Status: active
Page Count: 78
ICS Code (Environmental testing): 19.040
scope:

The standard classifies groups of environmental parameters and their severities to which a product may be exposed under its use conditions, including periods of erection work, down time, maintenance and repair, when mounted for stationary use at locations which are non-weatherprotected.

Document History

DS/EN 60721-3-4
October 22, 1997
Classification of environmental conditions – Part 3: Classification of groups of environmental parameters and their severities – Section 4: Stationary use at non-weatherprotected locations
The standard classifies groups of environmental parameters and their severities to which a product may be exposed under its use conditions, including periods of erection work, down time, maintenance...
Classification of environmental conditions – Part 3: Classification of groups of environmental parameters and their severities – Section 4: Stationary use at non-weatherprotected locations
This International Standard classifies groups of environmental parameters and their severities to which products are subjected when installed for stationary use at non-weather protected locations....

References

Advertisement