DLA - SMD-5962-96681 REV B

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 4-BIT LATCH/4-TO-16 LINE DECODER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 December 1998
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 13, 2004
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 4-BIT LATCH/4-TO-16 LINE DECODER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96681 REV B
December 14, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 4-BIT LATCH/4-TO-16 LINE DECODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
July 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 4-BIT LATCH/4-TO-16 LINE DECODER, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
December 28, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 4-BIT LATCH/4-TO-16 LINE DECODER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement