ISO 7995

Aerospace - Nuts, Hexagonal, Self-Locking, with MJ Threads, Classification 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa(at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2002
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

ISO 7995
August 1, 2002
Aerospace - Nuts, Hexagonal, Self-Locking, with MJ Threads, Classification 1 100 MPa (at Ambient Temperature)/235 Degrees Celsius, 1 100 MPa(at Ambient Temperature)/315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius - Dimensions
A description is not available for this item.
January 1, 1988
Aerospace - Nuts, Hexagonal, Self-Locking, with MJ Threads, Coated or Uncoated, Classification 1 100 MPa/235 Degrees Celsius, 1 100 MPa/315 Degrees Celsius or 1 100 MPa/425 Degrees Celsius - Dimensions Second Edition
A description is not available for this item.

References

Advertisement