BSI - BS EN 3196
Nuts, Hexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking hexagonal nuts in FE-PA92HT, silver plated, for aerospace applications.
Classification: 1 100 MPa1)/425 °C 2)
1) The strength class of the bolt concerned which can withstand the load at ambient temperature when tested at 100 % load without cracking or breaking of the nut.
2) Maximum test temperature of the parts
Document History
BS EN 3196
November 15, 1994
Nuts, Hexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
This standard specifies the characteristics of self-locking hexagonal nuts in FE-PA92HT, silver plated, for aerospace applications.
Classification: 1 100 MPa1)/425 °C 2)
1) The strength class of...